Status: | Unknown |
---|---|
Series: | DE1 Series |
RoHS: | Unknown |
Capacitance | 220pF |
---|---|
Product Range | DE1 Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X1 / Y1 |
Voltage Rating X | 440V |
Voltage Rating Y | 300V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
Cap Ceramic Disc 220pF 300VAC 10% Thru-Hole Ammo Pack | Avnet America |
SUPPRESSION CAP, 220PF, CLASS X1/Y1 | Farnell |
Where can I find additional details, specifications and documents for a DE1B3RA221KN4AP01F?
Additional datasheets, footprints and schematics for DE1B3RA221KN4AP01F are listed on our Part Details page. You can also find images and similar parts to DE1B3RA221KN4AP01F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE1B3RA221KN4AP01F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE1B3RA221KN4AP01F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE1B3RA221KN4AP01F fall under?
The DE1B3RA221KN4AP01F is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to DE1B3RA221KN4AP01F when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE1B3RA221KN4AP01F you can contact the distributor directly for product support, shipping queries etc.
Is the DE1B3RA221KN4AP01F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE1B3RA221KN4AP01F have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for DE1B3RA221KN4AP01F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE1B3RA221KN4AP01F often in real-time on the comparison pages.
What if I can't find stock of DE1B3RA221KN4AP01F?
You can fill out our help required form which you can use to request a quote for DE1B3RA221KN4AP01F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.