Status: | Unknown |
---|---|
Series: | DE(ADE) Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | DE(ADE) Series |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 1.44kohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 8.3mA |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
External Depth | 25mm |
External Height | 12.5mm |
External Width | 12.5mm |
Nom Operating Power | 100mW |
Relay Type | Power |
De Relay |Panasonic DE1A-L-12V | Newark Electronics |
Electromechanical Relay SPST-NO 10A 12VDC 1.44KOhm Through Hole | Avnet America |
POWER RELAY SPST 10A 12V | TTI Europe |
RELAY, SPST-NO, 250VAC, 30VDC, 10A | Farnell |
Where can I find additional details, specifications and documents for a DE1A-L-12V?
Additional datasheets, footprints and schematics for DE1A-L-12V are listed on our Part Details page. You can also find images and similar parts to DE1A-L-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE1A-L-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE1A-L-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE1A-L-12V fall under?
The DE1A-L-12V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DE1A-L-12V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE1A-L-12V you can contact the distributor directly for product support, shipping queries etc.
Is the DE1A-L-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE1A-L-12V have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for DE1A-L-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE1A-L-12V often in real-time on the comparison pages.
What if I can't find stock of DE1A-L-12V?
You can fill out our help required form which you can use to request a quote for DE1A-L-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.