Status: | Unknown |
---|---|
Series: | DE(ADE) Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO SPST-NC |
---|---|
Coil Voltage | 5VDC |
Contact Current | 8A |
Product Range | DE(ADE) Series |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 250ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 20mA |
Coil Voltage VDC Nom | 5V |
Contact Current Max | 8A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
External Depth | 25mm |
External Height | 12.5mm |
External Width | 12.5mm |
Nom Operating Power | 100mW |
Relay Type | Power |
DE Series 8 A DPST 24 VDC Compact High-Insulation Polarized Power Relay | Future Electronics |
General Purpose Relay, De(Ade) Series, Power, Latching Single Coil, Spst-No, Spst-Nc, 5 Vdc, 8 A Rohs Compliant: Yes |Panasonic DE1A1B-L-5V | Newark Electronics |
RELAY, 1NO, 1NC, 250VAC, 30VDC, 8A | element14 |
POWER RELAY DPST 8A 5V | TTI Europe |
Where can I find additional details, specifications and documents for a DE1A1B-L-5V?
Additional datasheets, footprints and schematics for DE1A1B-L-5V are listed on our Part Details page. You can also find images and similar parts to DE1A1B-L-5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE1A1B-L-5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE1A1B-L-5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE1A1B-L-5V fall under?
The DE1A1B-L-5V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DE1A1B-L-5V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE1A1B-L-5V you can contact the distributor directly for product support, shipping queries etc.
Is the DE1A1B-L-5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE1A1B-L-5V have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for DE1A1B-L-5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE1A1B-L-5V often in real-time on the comparison pages.
What if I can't find stock of DE1A1B-L-5V?
You can fill out our help required form which you can use to request a quote for DE1A1B-L-5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.