Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.43
|
No stock
|
Buy Now | |
Distrelec
from US$5.26
|
1,818
in stock
|
Buy Now | |
Newark Electronics
from US$20.51
|
-
|
Buy Now | |
Avnet America
from US$7.69
|
-
|
Buy Now | |
RS Americas
from US$12.02
|
-
|
Buy Now | |
element14
from US$21.59
|
-
|
Buy Now | |
TTI Europe
from US$4.64
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Operating Function | 2 coil latching |
---|---|
Rated Coil Voltage | 5 V DC |
Contact Arrangement | 1 Form A 1 Form B |
Protective Construction | Sealed |
Terminal Type | PC board terminal |
Insulation Distance | [Between contact and coil] Min. 8 mm (Clearance and Creepage) |
Packing Quantity | Tube package |
Packing Quantity; Inner Carton (Pcs.) | 20 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Set Voltage | Max. 70% V of rated coil voltage (Initial) |
Reset Voltage | Max. 70% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | Set coil: 40 mA Reset coil: 40 mA |
Resistance [±10%] (at 20°C) | Set coil: 125 Ω Reset coil: 125 Ω |
Rated Operating Power | 200 mW |
Max. Allowable Voltage (at 20°C 68°F) | 130% V of rated coil voltage |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 30 mΩ (by voltage drop 6 V DC 1 A) |
Max. Switching Power (Resistive Load) | 2,000 VA (AC), 240 W (DC) |
Contact Material | AgSnO2 type |
Contact Rating (Resistive Load) | 8 A 250 V AC, 8 A 30 V DC |
Max. Switching Voltage | 250 V AC, 30 V DC |
Max. Switching Current | 8 A |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 5,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 12,000 V |
Time (Initial) (at 20°C 68°F) (Initial) | Max. 10 ms at rated coil voltage (without bounce) |
Reset Time (Initial) (at20°C 68°F) | Max. 10 ms at rated coil voltage (without bounce, without diode) |
Dielectric Strength (Initial): Between Contact Sets | 4,000 Vrms for 1 min (detection current: 10 mA) |
Hock Resistance (Functional) | 196 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 2 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3 mm) |
Mechanical Life | Min. 10x106 ope. (switching frequency: at 300 times/min) |
Conditions | Ambient temperature: -40 to +70°C (Allowable temperature is from -40 to +60°C at our standard packing condition.) Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 7 g |
Resistive Load | [switching frequency: 20 times/min] Min. 100x103 ope. 8 A 250 V AC Min. 100x103 ope. 8 A 30 V DC |
Panasonic PCB Power Relay ADE 1NO + 1NC 8A DC 5V 125Ohm | Distrelec |
General Purpose Relay, De Series, Power, Latching Dual Coil, Spst-No, Spst-Nc Rohs Compliant: Yes |Panasonic DE1A1B-L2-5V | Newark Electronics |
Electromechanical Relay SPST-NO/SPST-NC 8A 5VDC 125Ohm Through Hole | Avnet America |
Industrial Power RelayDE Relay | Panasonic Electronic Components DE1A1B-L2-5V | RS Americas |
POWER RELAY, SPST-NO/NC, 5VDC, 8A, THD | element14 |
POWER RELAY DPST 8A 5V | TTI Europe |
Power Relay, 5 VDC, PC board8 A, 1A+1B SPST-NO+SPST-NC2 coil latching, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a DE1A1B-L2-5V?
Additional datasheets, footprints and schematics for DE1A1B-L2-5V are listed on our Part Details page. You can also find images and similar parts to DE1A1B-L2-5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE1A1B-L2-5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE1A1B-L2-5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE1A1B-L2-5V fall under?
The DE1A1B-L2-5V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > DE Series Relays.
Can I view similar or alternative parts?
You can view similar parts to DE1A1B-L2-5V when available in the DE Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE1A1B-L2-5V you can contact the distributor directly for product support, shipping queries etc.
Is the DE1A1B-L2-5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE1A1B-L2-5V have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for DE1A1B-L2-5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE1A1B-L2-5V often in real-time on the comparison pages.
What if I can't find stock of DE1A1B-L2-5V?
You can fill out our help required form which you can use to request a quote for DE1A1B-L2-5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.