Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.88
|
No stock
|
Buy Now | |
TTI Europe
from US$4.81
|
480
in stock
|
Buy Now | |
RS Americas
from US$11.27
|
20
in stock
|
Buy Now | |
Distrelec
from US$9.66
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$10.10
|
-
|
Buy Now | |
Future Electronics
from US$8.95
|
-
|
Buy Now | |
Avnet America
from US$7.69
|
-
|
Buy Now | |
element14
from US$6.53
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Operating Function | 2 coil latching |
---|---|
Rated Coil Voltage | 12 V DC |
Contact Arrangement | 1 Form A 1 Form B |
Protective Construction | Sealed |
Terminal Type | PC board terminal |
Insulation Distance | [Between contact and coil] Min. 8 mm (Clearance and Creepage) |
Packing Quantity | Tube package |
Packing Quantity; Inner Carton (Pcs.) | 20 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Set Voltage | Max. 70% V of rated coil voltage (Initial) |
Reset Voltage | Max. 70% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | Set coil: 16.6 mA Reset coil: 16.6 mA |
Resistance [±10%] (at 20°C) | Set coil: 720 Ω Reset coil: 720 Ω |
Rated Operating Power | 200 mW |
Max. Allowable Voltage (at 20°C 68°F) | 130% V of rated coil voltage |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 30 mΩ (by voltage drop 6 V DC 1 A) |
Max. Switching Power (Resistive Load) | 2,000 VA (AC), 240 W (DC) |
Contact Material | AgSnO2 type |
Contact Rating (Resistive Load) | 8 A 250 V AC, 8 A 30 V DC |
Max. Switching Voltage | 250 V AC, 30 V DC |
Max. Switching Current | 8 A |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 5,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 12,000 V |
Time (Initial) (at 20°C 68°F) (Initial) | Max. 10 ms at rated coil voltage (without bounce) |
Reset Time (Initial) (at20°C 68°F) | Max. 10 ms at rated coil voltage (without bounce, without diode) |
Dielectric Strength (Initial): Between Contact Sets | 4,000 Vrms for 1 min (detection current: 10 mA) |
Hock Resistance (Functional) | 196 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 2 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3 mm) |
Mechanical Life | Min. 10x106 ope. (switching frequency: at 300 times/min) |
Conditions | Ambient temperature: -40 to +70°C (Allowable temperature is from -40 to +60°C at our standard packing condition.) Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 7 g |
Resistive Load | [switching frequency: 20 times/min] Min. 100x103 ope. 8 A 250 V AC Min. 100x103 ope. 8 A 30 V DC |
POWER RELAY DPST 8A 12V | TTI Europe |
Industrial Power RelayDE Relay | Panasonic Electronic Components DE1A1B-L2-12V | RS Americas |
Panasonic PCB Power Relay ADE 1NO + 1NC 8A DC 12V 720Ohm | Distrelec |
General Purpose Relay, De(Ade) Series, Power, Non Latching, Dpst-No, Dpst-Nc, 12 Vdc, 8 A Rohs Compliant: Yes |Panasonic DE1A1B-L2-12V | Newark Electronics |
DE Series 8 A DPST 12 VDC PCB Mount Dual Coil Latching Power Relay | Future Electronics |
Electromechanical Relay SPST-NO/SPST-NC 8A 12VDC 720Ohm Through Hole | Avnet America |
RELAY, 2NO, 2NC, 250VAC, 30VDC, 8A | element14 |
Power Relay, 12 VDC, PC board8 A, 1A+1B SPST-NO+SPST-NC2 coil latching, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a DE1A1B-L2-12V?
Additional datasheets, footprints and schematics for DE1A1B-L2-12V are listed on our Part Details page. You can also find images and similar parts to DE1A1B-L2-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE1A1B-L2-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE1A1B-L2-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE1A1B-L2-12V fall under?
The DE1A1B-L2-12V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > DE Series Relays.
Can I view similar or alternative parts?
You can view similar parts to DE1A1B-L2-12V when available in the DE Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE1A1B-L2-12V you can contact the distributor directly for product support, shipping queries etc.
Is the DE1A1B-L2-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE1A1B-L2-12V have stock available?
Authorised distributors including TTI Europe, RS Americas, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for DE1A1B-L2-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE1A1B-L2-12V often in real-time on the comparison pages.
What if I can't find stock of DE1A1B-L2-12V?
You can fill out our help required form which you can use to request a quote for DE1A1B-L2-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.