Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.90
|
No stock
|
Buy Now | |
Chip One Stop
from US$15.80
|
381
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
371
in stock
|
Buy Now | |
Heilind Electronics
-
|
123
in stock
|
Buy Now | |
Newark Electronics
from US$20.40
|
-
|
Buy Now | |
Avnet America
from US$12.01
|
-
|
Buy Now | |
RS Americas
from US$13.87
|
-
|
Buy Now | |
element14
from US$15.07
|
-
|
Buy Now | |
TTI Europe
from US$12.56
|
-
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 40° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
Colour | Metalised |
Material | ABS Polymer |
Connector Accessories Copper Alloy EMI Shielded Backshell | Avnet America |
Where can I find additional details, specifications and documents for a DE121073-54?
Additional datasheets, footprints and schematics for DE121073-54 are listed on our Part Details page. You can also find images and similar parts to DE121073-54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE121073-54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE121073-54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE121073-54 fall under?
The DE121073-54 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DE121073-54 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE121073-54 you can contact the distributor directly for product support, shipping queries etc.
Is the DE121073-54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE121073-54 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics Asia, Heilind Electronics, Newark Electronics and Avnet America have stock available or on a lead time for DE121073-54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE121073-54 often in real-time on the comparison pages.
What if I can't find stock of DE121073-54?
You can fill out our help required form which you can use to request a quote for DE121073-54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.