Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.91
|
1,135
in stock
|
Buy Now | |
element14
from US$9.81
|
1,135
in stock
|
Buy Now | |
RS Americas
from US$8.68
|
982
in stock
|
Buy Now | |
Newark Electronics
from US$11.77
|
43
in stock
|
Buy Now | |
Electro Enterprises
from US$9.42
|
10
in stock
|
Buy Now | |
Avnet America
from US$9.45
|
-
|
Buy Now | |
TTI Europe
from US$9.01
|
-
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
Colour | Metalised |
Material | ABS Polymer |
Connector Accessories EMI Shielded End Bell Shell Size 9 POS Straight Cable Exit Thermoplastic Nickel Over Copper | Avnet America |
Where can I find additional details, specifications and documents for a DE121073-154?
Additional datasheets, footprints and schematics for DE121073-154 are listed on our Part Details page. You can also find images and similar parts to DE121073-154 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE121073-154 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE121073-154 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE121073-154 fall under?
The DE121073-154 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DE121073-154 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE121073-154 you can contact the distributor directly for product support, shipping queries etc.
Is the DE121073-154 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE121073-154 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Electro Enterprises have stock available or on a lead time for DE121073-154.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE121073-154 often in real-time on the comparison pages.
What if I can't find stock of DE121073-154?
You can fill out our help required form which you can use to request a quote for DE121073-154 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.