Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
LED Colour | Yellow |
---|---|
Forward Current If | 30mA |
Forward Voltage | 2.5V |
Luminous Intensity | 35mcd |
No. of LEDs | 4LEDs |
Display Size | 15mm x 15mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.5V |
LED Configuration | Bar |
Luminous Intensity Typ | 35mcd |
Wavelength Typ | 590nm |
LED Bars & Arrays Yellow 588nm 31mcd Diffused Light Bar | Sager |
Where can I find additional details, specifications and documents for a DE/4YD?
Additional datasheets, footprints and schematics for DE/4YD are listed on our Part Details page. You can also find images and similar parts to DE/4YD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DE/4YD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DE/4YD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DE/4YD fall under?
The DE/4YD is listed under Optoelectronics & Displays > LED Products > Single Colour LED Bar Graph Arrays.
Can I view similar or alternative parts?
You can view similar parts to DE/4YD when available in the Single Colour LED Bar Graph Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DE/4YD you can contact the distributor directly for product support, shipping queries etc.
Is the DE/4YD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DE/4YD have stock available?
Authorised distributors including Sager have stock available or on a lead time for DE/4YD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DE/4YD often in real-time on the comparison pages.
What if I can't find stock of DE/4YD?
You can fill out our help required form which you can use to request a quote for DE/4YD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.