Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0197
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.07
|
1,760
in stock
|
Buy Now | |
Future Electronics
from US$0.0391
|
3,000
in stock
|
Buy Now | |
element14
from US$0.0448
|
1,760
in stock
|
Buy Now | |
Farnell
from US$0.0450
|
1,760
in stock
|
Buy Now | |
Avnet Silica
-
|
252,000
in stock
|
Buy Now | |
Avnet America
from US$0.0197
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.0327
|
-
|
Buy Now |
Zener Voltage Vz Typ | 27V |
---|---|
Diode Case Style | SOD-123 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | AEC-Q101 |
RoHS Compliant | No |
DDZ9711 Series 27 V 500 mW Surface Mount Low Current Zener Diode - SOD-123 | Future Electronics |
Zener Diode, 27V, 0.5W, Sod-123 Rohs Compliant: Yes |Diodes Inc. DDZ9711-7 | Newark Electronics |
ZENER DIODE, 27V, 0.5W, SOD-123 | element14 |
Diode Zener Single 27V 5% 500mW 2-Pin SOD-123 T/R | Avnet Silica |
27V 5% 500mW Low Current Zener SOD-123 | Diodes Inc DDZ9711-7 | RS Americas |
Where can I find additional details, specifications and documents for a DDZ9711-7.?
Additional datasheets, footprints and schematics for DDZ9711-7. are listed on our Part Details page. You can also find images and similar parts to DDZ9711-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDZ9711-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDZ9711-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDZ9711-7. fall under?
The DDZ9711-7. is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to DDZ9711-7. when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDZ9711-7. you can contact the distributor directly for product support, shipping queries etc.
Is the DDZ9711-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDZ9711-7. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for DDZ9711-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDZ9711-7. often in real-time on the comparison pages.
What if I can't find stock of DDZ9711-7.?
You can fill out our help required form which you can use to request a quote for DDZ9711-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.