Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 18V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | AEC-Q101 |
RoHS Compliant | No |
Zener Voltage Nom:18V | Newark Electronics |
ZENER DIODE SOD123 T&R 3K | Avnet America |
SURFACE MOUNT LOW CURRENT ZENER DIODE | Future Electronics |
Where can I find additional details, specifications and documents for a DDZ9705Q-7.?
Additional datasheets, footprints and schematics for DDZ9705Q-7. are listed on our Part Details page. You can also find images and similar parts to DDZ9705Q-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDZ9705Q-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDZ9705Q-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDZ9705Q-7. fall under?
The DDZ9705Q-7. is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to DDZ9705Q-7. when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDZ9705Q-7. you can contact the distributor directly for product support, shipping queries etc.
Is the DDZ9705Q-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDZ9705Q-7. have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Silica, Future Electronics and Avnet Asia have stock available or on a lead time for DDZ9705Q-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDZ9705Q-7. often in real-time on the comparison pages.
What if I can't find stock of DDZ9705Q-7.?
You can fill out our help required form which you can use to request a quote for DDZ9705Q-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.