Status: | Unknown |
---|---|
Series: | DDZ97 Series |
RoHS: | Unknown |
Prices starting from US$0.0197
Zener Voltage Vz Typ | 14V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | DDZ97 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
14V 5% 500mW Low Current Zener SOD-123 | RS |
DDZ Series 14 V 500 mW Surface Mount Voltage Regulator Diode - SOD-123 | Future Electronics |
Diode Zener Single 14V 5% 500mW 2-Pin SOD-123 T/R | Avnet America |
14V 5% 500mW Low Current Zener SOD-123 | Diodes Inc DDZ9701-7 | RS Americas |
DIODE, ZENER, 14V, 500MW, SOD123 | Farnell |
Where can I find additional details, specifications and documents for a DDZ9701-7?
Additional datasheets, footprints and schematics for DDZ9701-7 are listed on our Part Details page. You can also find images and similar parts to DDZ9701-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDZ9701-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDZ9701-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDZ9701-7 fall under?
The DDZ9701-7 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to DDZ9701-7 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDZ9701-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DDZ9701-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDZ9701-7 have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for DDZ9701-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDZ9701-7 often in real-time on the comparison pages.
What if I can't find stock of DDZ9701-7?
You can fill out our help required form which you can use to request a quote for DDZ9701-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.