Status: | Unknown |
---|---|
Series: | DDZ96 Series |
RoHS: | Unknown |
Prices starting from US$0.0197
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0227
|
3,402,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0225
|
5,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
735
in stock
|
Buy Now | |
element14
from US$0.0374
|
735
in stock
|
Buy Now | |
Farnell
from US$0.0350
|
735
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.0197
|
-
|
Buy Now | |
RS Americas
from US$0.0310
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 12V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | DDZ96 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
DDZ9699 Series 500 mW 12 V 10 mA Surface Mount Precision Zener Diode - SOD-123 | Future Electronics |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 12V 5% 500mW SOD123 | RS |
Diode, Zener, 12V, 500Mw, Sod123 | Newark Electronics |
DIODE, ZENER, 12V, 500MW, SOD123 | element14 |
Diode Zener Single 12V 5% 500mW 2-Pin SOD-123 T/R | Avnet Silica |
Diode Zener Single 12V 5% 500mW SOD123 | Diodes Inc DDZ9699-7 | RS Americas |
Where can I find additional details, specifications and documents for a DDZ9699-7?
Additional datasheets, footprints and schematics for DDZ9699-7 are listed on our Part Details page. You can also find images and similar parts to DDZ9699-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDZ9699-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDZ9699-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDZ9699-7 fall under?
The DDZ9699-7 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to DDZ9699-7 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDZ9699-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DDZ9699-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDZ9699-7 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for DDZ9699-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDZ9699-7 often in real-time on the comparison pages.
What if I can't find stock of DDZ9699-7?
You can fill out our help required form which you can use to request a quote for DDZ9699-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.