Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0197
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
3,400
in stock
|
Buy Now | |
Future Electronics
from US$0.0265
|
858,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.0197
|
12,000
in stock
|
Buy Now | |
element14
from US$0.0338
|
7,775
in stock
|
Buy Now | |
Farnell
from US$0.0325
|
7,775
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
RS Americas
from US$0.0310
|
-
|
Buy Now | |
Avnet Asia
from US$0.0245
|
-
|
Buy Now |
Zener Voltage Vz Typ | 6.2V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance ± | 2.535% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
DDZ6V2B Series 500 mW 6.2 V 10 mA Surface Mount Precision Zener Diode - SOD-123 | Future Electronics |
Tight Tolerance Zener Diode Sod123 T&r 3K Rohs Compliant: Yes |Diodes Inc. DDZ6V2B-7 | Newark Electronics |
Diode Zener Single 6.115V 3% 500mW 2-Pin SOD-123 T/R | Avnet America |
ZENER DIODE, 6.2V, 0.5W, SOD-123 | element14 |
Precision Zener Diode SOD-123 | RS |
Precision Zener Diode SOD-123 | Diodes Inc DDZ6V2B-7 | RS Americas |
Where can I find additional details, specifications and documents for a DDZ6V2B-7?
Additional datasheets, footprints and schematics for DDZ6V2B-7 are listed on our Part Details page. You can also find images and similar parts to DDZ6V2B-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDZ6V2B-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDZ6V2B-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDZ6V2B-7 fall under?
The DDZ6V2B-7 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to DDZ6V2B-7 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDZ6V2B-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DDZ6V2B-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DDZ6V2B-7 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DDZ6V2B-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDZ6V2B-7 often in real-time on the comparison pages.
What if I can't find stock of DDZ6V2B-7?
You can fill out our help required form which you can use to request a quote for DDZ6V2B-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.