Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0170
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0337
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0170
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
3,684
in stock
|
Buy Now | |
element14
from US$0.0286
|
3,684
in stock
|
Buy Now | |
Farnell
from US$0.0275
|
3,684
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now | |
Rutronik
from US$0.0210
|
-
|
Buy Now | |
Avnet America
from US$0.0170
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 5.415V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-323F |
Zener Tolerance ± | 2.49% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
DDZ Series 5.55 V 500 mW Surface Mount Voltage Regulator Diode - SOD-323F | Future Electronics |
Diode,Zener,Single,5.415v,500mW,SOD323F | RS |
Zener Diode, 5.415V, 0.5W, Sod-323F | Newark Electronics |
ZENER DIODE, 5.415V, 0.5W, SOD-323F | element14 |
Diode Zener Single 5.415V 2% 500mW 2-Pin SOD-323F T/R | Avnet Silica |
Z-DIODE 0,5W 5,6V SOD323F | Rutronik |
Where can I find additional details, specifications and documents for a DDZ5V6ASF-7?
Additional datasheets, footprints and schematics for DDZ5V6ASF-7 are listed on our Part Details page. You can also find images and similar parts to DDZ5V6ASF-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDZ5V6ASF-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDZ5V6ASF-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDZ5V6ASF-7 fall under?
The DDZ5V6ASF-7 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to DDZ5V6ASF-7 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDZ5V6ASF-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DDZ5V6ASF-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DDZ5V6ASF-7 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DDZ5V6ASF-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDZ5V6ASF-7 often in real-time on the comparison pages.
What if I can't find stock of DDZ5V6ASF-7?
You can fill out our help required form which you can use to request a quote for DDZ5V6ASF-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.