Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0197
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.05
|
3,125
in stock
|
Buy Now | |
Future Electronics
from US$0.0200
|
33,000
in stock
|
Buy Now | |
element14
from US$0.0294
|
3,125
in stock
|
Buy Now | |
Farnell
from US$0.0275
|
3,125
in stock
|
Buy Now | |
Avnet America
from US$0.0197
|
3,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 5.07V |
---|---|
Diode Case Style | SOD-123 |
Zener Tolerance ± | 3% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | AEC-Q101 |
RoHS Compliant | No |
DDZ5V1B Series 500 mW 5.1 V 10 mA Surface Mount Precision Zener Diode - SOD-123 | Future Electronics |
Zener Diode, 5.1V, 0.47W, Sod-123 Rohs Compliant: Yes |Diodes Inc. DDZ5V1B-7 | Newark Electronics |
ZENER DIODE, 5.1V, 0.47W, SOD-123 | element14 |
Diode Zener Single 5.07V 3% 500mW 2-Pin SOD-123 T/R | Avnet America |
Where can I find additional details, specifications and documents for a DDZ5V1B-7.?
Additional datasheets, footprints and schematics for DDZ5V1B-7. are listed on our Part Details page. You can also find images and similar parts to DDZ5V1B-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDZ5V1B-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDZ5V1B-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDZ5V1B-7. fall under?
The DDZ5V1B-7. is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to DDZ5V1B-7. when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDZ5V1B-7. you can contact the distributor directly for product support, shipping queries etc.
Is the DDZ5V1B-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDZ5V1B-7. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for DDZ5V1B-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDZ5V1B-7. often in real-time on the comparison pages.
What if I can't find stock of DDZ5V1B-7.?
You can fill out our help required form which you can use to request a quote for DDZ5V1B-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.