DDZ39DSF-7. Diodes by Diodes Incorporated

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0128

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.0128
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Zener Voltage Vz Typ 37.575V
Diode Case Style SOD-323F
Zener Tolerance ± 3%
No. of Pins 2Pins
Operating Temperature Max 150°C
RoHS Compliant No

Alternative Descriptions

Diode Zener Single 37.575V 3% 500mW 2-Pin SOD-323F T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DDZ39DSF-7.?

Additional datasheets, footprints and schematics for DDZ39DSF-7. are listed on our Part Details page. You can also find images and similar parts to DDZ39DSF-7. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DDZ39DSF-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDZ39DSF-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DDZ39DSF-7. fall under?

The DDZ39DSF-7. is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to DDZ39DSF-7. when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DDZ39DSF-7. you can contact the distributor directly for product support, shipping queries etc.

Is the DDZ39DSF-7. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DDZ39DSF-7. have stock available?

Authorised distributors including Avnet America and Avnet Silica have stock available or on a lead time for DDZ39DSF-7..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DDZ39DSF-7. often in real-time on the comparison pages.

What if I can't find stock of DDZ39DSF-7.?

You can fill out our help required form which you can use to request a quote for DDZ39DSF-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay