DDZ15BSF-7. Diodes by Diodes Incorporated

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0188

Distributor Stock
Logo for Newark
Newark
from US$0.0430
2,970
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0188
6,000
in stock
Buy Now
Logo for element14
element14
from US$0.0294
2,970
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0275
2,970
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
3,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0189
-
Buy Now

Specifications

Zener Voltage Vz Typ 14.255V
Diode Case Style SOD-323F
Zener Tolerance ± 3%
No. of Pins 2Pins
Operating Temperature Max 150°C
RoHS Compliant No

Alternative Descriptions

Zener Voltage Nom:14.255V | Newark Electronics
Diode Zener Single 14.255V 3% 500mW 2-Pin SOD-323F T/R | Avnet America
ZENER DIODE, 15V, 0.5W, SOD-323F | element14
DDZ15BSF Series 14.26 V 500 mW 10 mA Surface Mount Zener Diode - SOD-323F | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DDZ15BSF-7.?

Additional datasheets, footprints and schematics for DDZ15BSF-7. are listed on our Part Details page. You can also find images and similar parts to DDZ15BSF-7. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DDZ15BSF-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDZ15BSF-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DDZ15BSF-7. fall under?

The DDZ15BSF-7. is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to DDZ15BSF-7. when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DDZ15BSF-7. you can contact the distributor directly for product support, shipping queries etc.

Is the DDZ15BSF-7. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DDZ15BSF-7. have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for DDZ15BSF-7..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DDZ15BSF-7. often in real-time on the comparison pages.

What if I can't find stock of DDZ15BSF-7.?

You can fill out our help required form which you can use to request a quote for DDZ15BSF-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay