Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0186
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0287
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0452
|
33,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0225
|
1,020
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.0186
|
-
|
Buy Now | |
Avnet America
from US$0.0197
|
-
|
Buy Now | |
Farnell
from US$0.0466
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 12V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance ± | 2% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
MSL | MSL 1 - Unlimited |
RoHS Compliant | No |
DDZ12C Series 12 V 10 mA 500 mW Surface Mount Precision Zener Diode - SOD-123 | Future Electronics |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 12.045V 3% 500mW 2-Pin SOD-123 T/R | Avnet Silica |
Z-DIODE 0,5W 12,35V SOD123 | Rutronik |
12.045V 3% 500mW Precision Zener SOD-123 | RS |
DIODE, ZENER, 12V, 500MW, SOD123 | Farnell |
Where can I find additional details, specifications and documents for a DDZ12C-7.?
Additional datasheets, footprints and schematics for DDZ12C-7. are listed on our Part Details page. You can also find images and similar parts to DDZ12C-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDZ12C-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDZ12C-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDZ12C-7. fall under?
The DDZ12C-7. is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to DDZ12C-7. when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDZ12C-7. you can contact the distributor directly for product support, shipping queries etc.
Is the DDZ12C-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDZ12C-7. have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Silica, Rutronik and RS have stock available or on a lead time for DDZ12C-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDZ12C-7. often in real-time on the comparison pages.
What if I can't find stock of DDZ12C-7.?
You can fill out our help required form which you can use to request a quote for DDZ12C-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.