Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$20.31
Distributor | Stock | ||
---|---|---|---|
Newark
from US$20.31
|
No stock
|
Buy Now |
Accessory Type | Universal Tablet Desk Clamp |
---|---|
Load Capacity | 2.2lb |
RoHS Compliant | Yes |
Universal Tablet Desk Clamp, 7"-10" | Newark Electronics |
Where can I find additional details, specifications and documents for a DDR0710SC?
Additional datasheets, footprints and schematics for DDR0710SC are listed on our Part Details page. You can also find images and similar parts to DDR0710SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDR0710SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDR0710SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDR0710SC fall under?
The DDR0710SC is listed under Office, Computer & Networking Products > Computer Products > Stands & Supports > Monitor.
Can I view similar or alternative parts?
You can view similar parts to DDR0710SC when available in the Monitor range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDR0710SC you can contact the distributor directly for product support, shipping queries etc.
Is the DDR0710SC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DDR0710SC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DDR0710SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDR0710SC often in real-time on the comparison pages.
What if I can't find stock of DDR0710SC?
You can fill out our help required form which you can use to request a quote for DDR0710SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.