Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 72W |
Output Voltage Nom. | 13.6V |
Output Current Max | 6A |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Mounting | - |
Input Voltage DC Min | 33V |
Input Voltage DC Max | 55V |
DC / DC Converter Type | Module |
Depth | 50mm |
Width | 87mm |
Height | 127mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CE |
Approvals & Standards | CE |
Current Rating | 6A |
Efficiency | 85% |
External Depth | 50mm |
External Length / Height | 127mm |
External Width | 87mm |
Input Voltage Max | 55V |
Input Voltage Min | 33V |
Isolation Voltage | 400V |
Off Load Current | 30mA |
Operating Temperature Max | 30°C |
Operating Temperature Min | -25°C |
Output Current | 6A |
Output Ripple Voltage pk-pk | 50mV |
Output Voltage | 13.6V |
Power Rating | 72W |
Supply Voltage | 55V |
Weight | 405g |
CONVERTER, DC/DC, ISOL, 72W, 48V | element14 |
Alfatronix DC / DC Converter 12 ... 48V 72W 6.3 mm Push-On Terminals | Distrelec |
Where can I find additional details, specifications and documents for a DDI 48-12 072?
Additional datasheets, footprints and schematics for DDI 48-12 072 are listed on our Part Details page. You can also find images and similar parts to DDI 48-12 072 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDI 48-12 072 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDI 48-12 072 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDI 48-12 072 fall under?
The DDI 48-12 072 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DDI 48-12 072 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDI 48-12 072 you can contact the distributor directly for product support, shipping queries etc.
Is the DDI 48-12 072 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDI 48-12 072 have stock available?
Authorised distributors including element14, Distrelec and Farnell have stock available or on a lead time for DDI 48-12 072.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDI 48-12 072 often in real-time on the comparison pages.
What if I can't find stock of DDI 48-12 072?
You can fill out our help required form which you can use to request a quote for DDI 48-12 072 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.