Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Power | 18W |
---|---|
Lamp Base Type | G24q-2 |
Luminous Flux | 1200lm |
Average Bulb Life | - |
CFL Lamp Shape | Double Turn Tube |
Colour Temperature Typ | 2700K |
Light Colour | Warm White |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
External Length / Height | 146mm |
Length | 130mm |
Luminous Flux Typ | 1200lm |
Luminous Intensity Max | 1200lm |
No. of Pins | 4Pins |
Power Rating | 18W |
Supply Voltage | 230V |
Lamp, Dulux, De, Hf, I, 18W | Newark Electronics |
LAMP, DULUX, DE, HF, I, 18W | element14 |
Where can I find additional details, specifications and documents for a DDE182?
Additional datasheets, footprints and schematics for DDE182 are listed on our Part Details page. You can also find images and similar parts to DDE182 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDE182 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDE182 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDE182 fall under?
The DDE182 is listed under Electrical & Lighting > Light Bulbs & Tubes > Compact Fluorescent Light Bulbs - CFL.
Can I view similar or alternative parts?
You can view similar parts to DDE182 when available in the Compact Fluorescent Light Bulbs - CFL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDE182 you can contact the distributor directly for product support, shipping queries etc.
Is the DDE182 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDE182 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DDE182.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDE182 often in real-time on the comparison pages.
What if I can't find stock of DDE182?
You can fill out our help required form which you can use to request a quote for DDE182 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.