Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Power | 13W |
---|---|
Lamp Base Type | G24q-1 |
Luminous Flux | 900lm |
Average Bulb Life | - |
CFL Lamp Shape | Double Turn Tube |
Colour Temperature Typ | 4000K |
Light Colour | Cool White |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Colour | Cool White |
External Length / Height | 131mm |
Height | 131mm |
Length | 131mm |
Luminous Flux Typ | 900lm |
No. of Pins | 4Pins |
Power Rating | 13W |
Supply Voltage | 230V |
LAMP, DULUX, DE, HF, CW, 13W | element14 |
Where can I find additional details, specifications and documents for a DDE134?
Additional datasheets, footprints and schematics for DDE134 are listed on our Part Details page. You can also find images and similar parts to DDE134 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDE134 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDE134 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDE134 fall under?
The DDE134 is listed under Electrical & Lighting > Light Bulbs & Tubes > Compact Fluorescent Light Bulbs - CFL.
Can I view similar or alternative parts?
You can view similar parts to DDE134 when available in the Compact Fluorescent Light Bulbs - CFL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDE134 you can contact the distributor directly for product support, shipping queries etc.
Is the DDE134 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDE134 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DDE134.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDE134 often in real-time on the comparison pages.
What if I can't find stock of DDE134?
You can fill out our help required form which you can use to request a quote for DDE134 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.