Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Digits / Alpha | 4 |
---|---|
Meter Function | AC Voltage / Frequency |
Meter Range | 30VAC to 350VAC / 20Hz to 450Hz |
Digit Height | 0.3" |
Panel Cutout Height | 22.2mm |
Panel Cutout Width | 92mm |
Ac Volt/Freq Meter, 30-350Vac/20-450Hz | Newark Electronics |
Where can I find additional details, specifications and documents for a DD-40VHZ?
Additional datasheets, footprints and schematics for DD-40VHZ are listed on our Part Details page. You can also find images and similar parts to DD-40VHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DD-40VHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DD-40VHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DD-40VHZ fall under?
The DD-40VHZ is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to DD-40VHZ when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DD-40VHZ you can contact the distributor directly for product support, shipping queries etc.
Is the DD-40VHZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DD-40VHZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DD-40VHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DD-40VHZ often in real-time on the comparison pages.
What if I can't find stock of DD-40VHZ?
You can fill out our help required form which you can use to request a quote for DD-40VHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.