Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.66
|
18
in stock
|
Buy Now | |
PEI-Genesis
from US$14.69
|
1,202
in stock
|
Buy Now | |
element14
from US$12.15
|
408
in stock
|
Buy Now | |
Newark Electronics
from US$12.95
|
390
in stock
|
Buy Now | |
Chip One Stop
from US$9.84
|
349
in stock
|
Buy Now | |
RS Americas
from US$13.42
|
7
in stock
|
Buy Now |
D Sub Shell Size | DD |
---|---|
Cable Exit Angle | 180° |
Connector Body Material | Steel Body |
Accessory Type | Deep Straight Clamp |
Connector Shell Size | DD |
Enclosure Material | Steel |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | D Series |
RoHS: | Unknown |
Product Range | D Series |
---|---|
D Sub Shell Size | DD |
Cable Exit Angle | 180° |
Connector Body Material | Steel Body |
Accessory Type | Junction Shell Clamp |
Connector Shell Size | DD |
Enclosure Material | Metal |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a DD24661?
Additional datasheets, footprints and schematics for DD24661 are listed on our Part Details page. You can also find images and similar parts to DD24661 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DD24661 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DD24661 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DD24661 fall under?
The DD24661 is listed under Connectors > D Sub Connectors & Components > D Sub Backshells.
Can I view similar or alternative parts?
You can view similar parts to DD24661 when available in the D Sub Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DD24661 you can contact the distributor directly for product support, shipping queries etc.
Is the DD24661 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DD24661 have stock available?
Authorised distributors including PEI-Genesis, element14, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for DD24661.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DD24661 often in real-time on the comparison pages.
What if I can't find stock of DD24661?
You can fill out our help required form which you can use to request a quote for DD24661 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.