Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Desktop Drawer |
---|---|
For Use With | Enclosures |
Enclosure Material | Aluminium |
Body Color | White |
External Height | 3.5" |
External Width | 19" |
External Depth | 14" |
Colour | White |
RoHS Compliant | Yes |
Desk Top Drawer, Aluminium, White | Newark Electronics |
Drawer, Steel, 16 ga. (Body), 12 ga. (Front Panel), 0.120 in. (Lid Assembly) | Bud Industries DD-2363-WH | RS Americas |
Where can I find additional details, specifications and documents for a DD-2363-WH?
Additional datasheets, footprints and schematics for DD-2363-WH are listed on our Part Details page. You can also find images and similar parts to DD-2363-WH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DD-2363-WH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DD-2363-WH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DD-2363-WH fall under?
The DD-2363-WH is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Sliding Desktops.
Can I view similar or alternative parts?
You can view similar parts to DD-2363-WH when available in the Sliding Desktops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DD-2363-WH you can contact the distributor directly for product support, shipping queries etc.
Is the DD-2363-WH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DD-2363-WH have stock available?
Authorised distributors including Newark Electronics, Sager and RS Americas have stock available or on a lead time for DD-2363-WH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DD-2363-WH often in real-time on the comparison pages.
What if I can't find stock of DD-2363-WH?
You can fill out our help required form which you can use to request a quote for DD-2363-WH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.