Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$202.14
Accessory Type | Desktop Drawer |
---|---|
For Use With | 19" Panel Width Racks |
Enclosure Material | - |
Body Colour | Black |
External Height | 88.087mm |
External Width | 482.6mm |
External Depth | 659.994mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Desk Top Drawer, Aluminium, Black | Newark Electronics |
Drawer, Steel, 16 ga. (Body), 12 ga. (Front Panel), 0.120 in. (Lid Assembly) | Bud Industries DD-2363-BT | RS Americas |
DESKTOP DRAWER, ALUMINIUM, BLACK | Farnell |
Where can I find additional details, specifications and documents for a DD2363BT?
Additional datasheets, footprints and schematics for DD2363BT are listed on our Part Details page. You can also find images and similar parts to DD2363BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DD2363BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DD2363BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DD2363BT fall under?
The DD2363BT is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to DD2363BT when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DD2363BT you can contact the distributor directly for product support, shipping queries etc.
Is the DD2363BT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DD2363BT have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas, RS and element14 have stock available or on a lead time for DD2363BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DD2363BT often in real-time on the comparison pages.
What if I can't find stock of DD2363BT?
You can fill out our help required form which you can use to request a quote for DD2363BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.