Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.20
|
246
in stock
|
Buy Now | |
Newark Electronics
from US$12.78
|
246
in stock
|
Buy Now | |
element14
from US$11.81
|
246
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.57
|
151
in stock
|
Buy Now | |
Heilind Electronics
from US$15.57
|
84
in stock
|
Buy Now | |
RS Americas
from US$10.63
|
-
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DD |
Cable Exit Angle | 180° |
Connector Body Material | Steel Body |
Accessory Type | Round Cable Clamp |
Body Color | Yellow |
Connector Shell Size | DD |
External Depth | 1.062" |
Where can I find additional details, specifications and documents for a DD20964?
Additional datasheets, footprints and schematics for DD20964 are listed on our Part Details page. You can also find images and similar parts to DD20964 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DD20964 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DD20964 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DD20964 fall under?
The DD20964 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DD20964 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DD20964 you can contact the distributor directly for product support, shipping queries etc.
Is the DD20964 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DD20964 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics Asia and Heilind Electronics have stock available or on a lead time for DD20964.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DD20964 often in real-time on the comparison pages.
What if I can't find stock of DD20964?
You can fill out our help required form which you can use to request a quote for DD20964 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.