Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.89
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$16.26
|
200
in stock
|
Buy Now | |
PEI-Genesis
from US$15.63
|
119
in stock
|
Buy Now | |
element14
from US$24.84
|
10
in stock
|
Buy Now | |
Electro Enterprises
from US$27.00
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
159
in stock
|
Buy Now | |
Heilind Electronics
-
|
88
in stock
|
Buy Now | |
Avnet America
from US$12.94
|
-
|
Buy Now | |
RS Americas
from US$15.02
|
-
|
Buy Now |
Product Range | - |
---|---|
D Sub Shell Size | DD |
Cable Exit Angle | 180° |
Connector Body Material | Thermoplastic Body |
Connector Accessories EMI Shielded End Bell Shell Size 50 Straight Cable Exit Thermoplastic Nickel Over Copper | Avnet America |
Where can I find additional details, specifications and documents for a DD121073-153?
Additional datasheets, footprints and schematics for DD121073-153 are listed on our Part Details page. You can also find images and similar parts to DD121073-153 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DD121073-153 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DD121073-153 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DD121073-153 fall under?
The DD121073-153 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DD121073-153 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DD121073-153 you can contact the distributor directly for product support, shipping queries etc.
Is the DD121073-153 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DD121073-153 have stock available?
Authorised distributors including Newark Electronics, PEI-Genesis, element14, Farnell and Electro Enterprises have stock available or on a lead time for DD121073-153.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DD121073-153 often in real-time on the comparison pages.
What if I can't find stock of DD121073-153?
You can fill out our help required form which you can use to request a quote for DD121073-153 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.