Status: | Unknown |
---|---|
Series: | DCPT Series |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.748" |
I.D. Supplied - Metric | 19mm |
Shrink Tubing / Boot Colour | Green Yellow |
Length - Imperial | 492ft |
Length - Metric | 150m |
I.D. Recovered Max - Imperial | 0.354" |
I.D. Recovered Max - Metric | 9mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | DCPT Series |
SVHC | No SVHC (15-Jan-2018) |
DCPT-19/9-45-SP | TTI Europe |
Dcpt-19/9-45-Sp Rohs Compliant: Yes |Raychem Te Connectivity DCPT-19/9-45-SP | Newark Electronics |
HEAT-SHRINK TUBING, 2:1, 19MM, GREEN/YEL | element14 |
HEAT-SHRINK TUBING, 2: 1, 19MM, GREEN/YEL | Farnell |
Where can I find additional details, specifications and documents for a DCPT-19/9-45-SP?
Additional datasheets, footprints and schematics for DCPT-19/9-45-SP are listed on our Part Details page. You can also find images and similar parts to DCPT-19/9-45-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCPT-19/9-45-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCPT-19/9-45-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCPT-19/9-45-SP fall under?
The DCPT-19/9-45-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to DCPT-19/9-45-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCPT-19/9-45-SP you can contact the distributor directly for product support, shipping queries etc.
Is the DCPT-19/9-45-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCPT-19/9-45-SP have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for DCPT-19/9-45-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCPT-19/9-45-SP often in real-time on the comparison pages.
What if I can't find stock of DCPT-19/9-45-SP?
You can fill out our help required form which you can use to request a quote for DCPT-19/9-45-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.