Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 19Contacts |
---|---|
Gender | Receptacle |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Thermoplastic Body |
HDMI FEED-THRU PANEL CONN - THREADED | RS |
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION | element14 |
Connector, Hdmi, Receptacle, 19 Position, Panel | Newark Electronics |
HDMI, Displayport & DVI Connectors HDMI FEEDTHR PNL CON THREADED | Sager |
Where can I find additional details, specifications and documents for a DCP-HDMIT-F?
Additional datasheets, footprints and schematics for DCP-HDMIT-F are listed on our Part Details page. You can also find images and similar parts to DCP-HDMIT-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP-HDMIT-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP-HDMIT-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP-HDMIT-F fall under?
The DCP-HDMIT-F is listed under Cable Leads & Connectors > Connectors > Audio Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to DCP-HDMIT-F when available in the Audio Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP-HDMIT-F you can contact the distributor directly for product support, shipping queries etc.
Is the DCP-HDMIT-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP-HDMIT-F have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for DCP-HDMIT-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP-HDMIT-F often in real-time on the comparison pages.
What if I can't find stock of DCP-HDMIT-F?
You can fill out our help required form which you can use to request a quote for DCP-HDMIT-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.