Status: | Unknown |
---|---|
Series: | Cable Mount Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
D Sub Shell Size | DE |
Product Range | Cable Mount Series |
Connector Body Material | Steel Body |
Contact Termination Type | Solder |
Conn D-Sub HD15 15Cnts PCBSocket Solder 9Cnts Sealed IP67 TPU DCPSeries | Switchcraft DCPHD15FSC1 | RS Americas |
D Sub, High Density-Hd, Receptacle, 9 Position, Panel | Newark Electronics |
74T3202 | element14 |
D-Sub High Density Connectors 15 PIN FEMALE PANEL MOUNT | Sager |
D SUB, HIGH DENSITY-HD, RECEPTACLE, 9 POSITION, PANEL | Farnell |
Where can I find additional details, specifications and documents for a DCPHD15FSC1?
Additional datasheets, footprints and schematics for DCPHD15FSC1 are listed on our Part Details page. You can also find images and similar parts to DCPHD15FSC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCPHD15FSC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCPHD15FSC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCPHD15FSC1 fall under?
The DCPHD15FSC1 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DCPHD15FSC1 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCPHD15FSC1 you can contact the distributor directly for product support, shipping queries etc.
Is the DCPHD15FSC1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCPHD15FSC1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for DCPHD15FSC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCPHD15FSC1 often in real-time on the comparison pages.
What if I can't find stock of DCPHD15FSC1?
You can fill out our help required form which you can use to request a quote for DCPHD15FSC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.