Status: | Unknown |
---|---|
Series: | Cable Mount Series |
RoHS: | Unknown |
Prices starting from US$11.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.87
|
No stock
|
Buy Now | |
RS Americas
from US$11.80
|
45
in stock
|
Buy Now | |
Heilind Electronics
from US$20.92
|
14
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.92
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$21.88
|
-
|
Buy Now | |
element14
from US$20.57
|
-
|
Buy Now | |
Sager
from US$15.35
|
-
|
Buy Now | |
Farnell
from US$24.48
|
-
|
Buy Now |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | Cable Mount Series |
Connector Body Material | Steel Body |
Contact Material | - |
Conn D-Sub DB09 9Cnts PCBPlug Solder 9Cnts Sealed IP67 TPU DCPSeries | Switchcraft DCPDB09MSC1 | RS Americas |
PANEL MOUNT 9 PIN MA | Heilind Electronics |
9 Position Straight D-Sub Connector | RS |
D Sub, Standard, Plug, 9 Position, Panel | Newark Electronics |
D-Sub Standard Connectors 9 PIN MALE PANEL MOUNT | Sager |
Where can I find additional details, specifications and documents for a DCPDB09MSC1?
Additional datasheets, footprints and schematics for DCPDB09MSC1 are listed on our Part Details page. You can also find images and similar parts to DCPDB09MSC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCPDB09MSC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCPDB09MSC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCPDB09MSC1 fall under?
The DCPDB09MSC1 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DCPDB09MSC1 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCPDB09MSC1 you can contact the distributor directly for product support, shipping queries etc.
Is the DCPDB09MSC1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCPDB09MSC1 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for DCPDB09MSC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCPDB09MSC1 often in real-time on the comparison pages.
What if I can't find stock of DCPDB09MSC1?
You can fill out our help required form which you can use to request a quote for DCPDB09MSC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.