Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.41
DC / DC Converter Type | - |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output |
DC / DC Converter IC Case | DIP |
No. of Pins | 14Pins |
Output Current | 41mA |
Switching Frequency | 800kHz |
Miniature, 1W Isolated Unregulated DC/DC Converters | Texas Instruments |
Conv DC-DC Dual Step Up 4.5V to 5.5V 7-Pin PDIP Tube | Avnet America |
Module DC-DC, DCP010512DBP | RS |
Dc/Dc Converter 1W 5V/+-12V, 10512 | Newark Electronics |
Where can I find additional details, specifications and documents for a DCP010512DBP..?
Additional datasheets, footprints and schematics for DCP010512DBP.. are listed on our Part Details page. You can also find images and similar parts to DCP010512DBP.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP010512DBP.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP010512DBP.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP010512DBP.. fall under?
The DCP010512DBP.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to DCP010512DBP.. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP010512DBP.. you can contact the distributor directly for product support, shipping queries etc.
Is the DCP010512DBP.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP010512DBP.. have stock available?
Authorised distributors including Texas Instruments, Avnet America, RS, Newark Electronics and element14 have stock available or on a lead time for DCP010512DBP...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP010512DBP.. often in real-time on the comparison pages.
What if I can't find stock of DCP010512DBP..?
You can fill out our help required form which you can use to request a quote for DCP010512DBP.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.