Status: | Unknown |
---|---|
Series: | DATA-CON-X Series |
RoHS: | Unknown |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type A Receptacle |
USB Standard | USB 2.0 |
IP Rating | IP67 IP68 |
Product Range | DATA-CON-X Series |
Data-Con-X USB A Feedthru, Threaded Locking | Switchcraft DCP-USBAT-F | RS Americas |
Usb Adapter, 2.0 Type A Rcpt-Type A Rcpt | Newark Electronics |
USB ADAPTER, 2.0 TYPE A RCPT-TYPE A RCPT | element14 |
Where can I find additional details, specifications and documents for a DCP-USBAT-F?
Additional datasheets, footprints and schematics for DCP-USBAT-F are listed on our Part Details page. You can also find images and similar parts to DCP-USBAT-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCP-USBAT-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCP-USBAT-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCP-USBAT-F fall under?
The DCP-USBAT-F is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to DCP-USBAT-F when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCP-USBAT-F you can contact the distributor directly for product support, shipping queries etc.
Is the DCP-USBAT-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCP-USBAT-F have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for DCP-USBAT-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCP-USBAT-F often in real-time on the comparison pages.
What if I can't find stock of DCP-USBAT-F?
You can fill out our help required form which you can use to request a quote for DCP-USBAT-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.