Status: | Unknown |
---|---|
Series: | MHDCMR-ULP Series |
RoHS: | Unknown |
Product Range | MHDCMR-ULP Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 90° |
Connector Body Material | Zinc Alloy Body |
SVHC | No SVHC (27-Jun-2018) |
D-Sub Hood, Side Entry, Da, Zinc Alloy | Newark Electronics |
D-SUB HOOD, SIDE ENTRY, DA, ZINC ALLOY | element14 |
Where can I find additional details, specifications and documents for a DCMR15-ULP?
Additional datasheets, footprints and schematics for DCMR15-ULP are listed on our Part Details page. You can also find images and similar parts to DCMR15-ULP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCMR15-ULP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCMR15-ULP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCMR15-ULP fall under?
The DCMR15-ULP is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DCMR15-ULP when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCMR15-ULP you can contact the distributor directly for product support, shipping queries etc.
Is the DCMR15-ULP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCMR15-ULP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DCMR15-ULP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCMR15-ULP often in real-time on the comparison pages.
What if I can't find stock of DCMR15-ULP?
You can fill out our help required form which you can use to request a quote for DCMR15-ULP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.