Status: | Unknown |
---|---|
Series: | DCM20 Series |
RoHS: | Unknown |
Prices starting from US$66.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$67.67
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$71.08
|
112
in stock
|
Buy Now | |
element14
from US$72.19
|
112
in stock
|
Buy Now | |
Avnet America
from US$99.16
|
-
|
Buy Now | |
TTI Europe
from US$75.40
|
-
|
Buy Now | |
Richardson RFPD
from US$70.10
|
-
|
Buy Now | |
Sager
from US$66.06
|
-
|
Buy Now |
No. of Digits / Alpha | 4 |
---|---|
Meter Function | DC Current / DC Voltage / Power |
Meter Range | 0A to 1200A / 0.5V to 72V / 0W to 96kW |
Digit Height | 9.14mm |
Panel Cutout Height | 22.23mm |
Panel Cutout Width | 37.47mm |
Supply Voltage Min | 9VDC |
Supply Voltage Max | 72VDC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 60°C |
Product Range | DCM20 Series |
SVHC | No SVHC (27-Jun-2018) |
Digital Panel Meter, 9 - 72Vdc, 4 Digit | Newark Electronics |
DIGITAL PANEL METER, 9 - 72VDC, 4 DIGIT | element14 |
DIGITAL DISPLAY, 9-72V, 4DIGIT, DC POWER | Farnell |
DCM20-1-DC5-R-C | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Digital Panel Meters 3-FUNCTION DC POWER METER RED | Sager |
Where can I find additional details, specifications and documents for a DCM20-1-DC5-R-C?
Additional datasheets, footprints and schematics for DCM20-1-DC5-R-C are listed on our Part Details page. You can also find images and similar parts to DCM20-1-DC5-R-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCM20-1-DC5-R-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCM20-1-DC5-R-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCM20-1-DC5-R-C fall under?
The DCM20-1-DC5-R-C is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to DCM20-1-DC5-R-C when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCM20-1-DC5-R-C you can contact the distributor directly for product support, shipping queries etc.
Is the DCM20-1-DC5-R-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCM20-1-DC5-R-C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for DCM20-1-DC5-R-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCM20-1-DC5-R-C often in real-time on the comparison pages.
What if I can't find stock of DCM20-1-DC5-R-C?
You can fill out our help required form which you can use to request a quote for DCM20-1-DC5-R-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.