Status: | Unknown |
---|---|
Series: | DCH3 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 550mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | USB Micro |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 100V AC to 240V AC |
Product Range | DCH3 Series |
Plug Type | UK |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 240V |
Input Voltage AC Min | 100V |
Output Current Max | 550mA |
Power Rating | 3W |
PSU, PLUG TOP, 5V, 3W, UK | Farnell |
Where can I find additional details, specifications and documents for a DCH3-050UK-0006?
Additional datasheets, footprints and schematics for DCH3-050UK-0006 are listed on our Part Details page. You can also find images and similar parts to DCH3-050UK-0006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCH3-050UK-0006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCH3-050UK-0006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCH3-050UK-0006 fall under?
The DCH3-050UK-0006 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to DCH3-050UK-0006 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCH3-050UK-0006 you can contact the distributor directly for product support, shipping queries etc.
Is the DCH3-050UK-0006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCH3-050UK-0006 have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for DCH3-050UK-0006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCH3-050UK-0006 often in real-time on the comparison pages.
What if I can't find stock of DCH3-050UK-0006?
You can fill out our help required form which you can use to request a quote for DCH3-050UK-0006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.