Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.58
|
No stock
|
Buy Now |
Accessory Type | Foam |
---|---|
For Use With | BC4 Exposure Unit |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 40mm |
External Length / Height | 473mm |
External Width | 260mm |
FOAM ADH SHEET, FOR BC4, 473X260X40 | Farnell |
Where can I find additional details, specifications and documents for a DCF1?
Additional datasheets, footprints and schematics for DCF1 are listed on our Part Details page. You can also find images and similar parts to DCF1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCF1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCF1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCF1 fall under?
The DCF1 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to DCF1 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCF1 you can contact the distributor directly for product support, shipping queries etc.
Is the DCF1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCF1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DCF1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCF1 often in real-time on the comparison pages.
What if I can't find stock of DCF1?
You can fill out our help required form which you can use to request a quote for DCF1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.