DCF.91.090.2LT Hand & Workholding Tools by Lemo

EXTRACTION TOOL, 0.9MM CRIMP CONTACT

Status: Unknown
Series: DCF Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$89.94

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$89.94
1
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$89.94
1
in stock
Buy Now
Logo for Sager
Sager
-
11
in stock
Buy Now

Specifications

For Use With Lemo 0.9mm Crimp Contacts
Product Range DCF Series
RoHS Compliant Yes

Alternative Descriptions

Extractor for male and female 0.9mm crimp contacts | Heilind Electronics
Extraction, Removal & Insertion Tools B-SERIES M/F XTRACTR FOR 0.9mm CRIMP CON | Sager
Extraction Tool, 0.9Mm Crimp Contact | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DCF.91.090.2LT?

Additional datasheets, footprints and schematics for DCF.91.090.2LT are listed on our Part Details page. You can also find images and similar parts to DCF.91.090.2LT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DCF.91.090.2LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCF.91.090.2LT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DCF.91.090.2LT fall under?

The DCF.91.090.2LT is listed under Tools & Production Supplies > Tools - Hand & Workholding > Extraction > Connector.

Can I view similar or alternative parts?

You can view similar parts to DCF.91.090.2LT when available in the Connector range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DCF.91.090.2LT you can contact the distributor directly for product support, shipping queries etc.

Is the DCF.91.090.2LT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DCF.91.090.2LT have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Sager and Newark Electronics have stock available or on a lead time for DCF.91.090.2LT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DCF.91.090.2LT often in real-time on the comparison pages.

What if I can't find stock of DCF.91.090.2LT?

You can fill out our help required form which you can use to request a quote for DCF.91.090.2LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay