Status: | Unknown |
---|---|
Series: | Data-Con-X Series |
RoHS: | Unknown |
Prices starting from US$16.16
No. of Contacts | 19Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Thermoplastic Body |
Product Range | Data-Con-X Series |
INDUSTRIAL HDMI THREADED PLUG | RS |
Conn Plug HDMI Copper Gold Plated Threaded | Conxall DCC-HDMIT-310 | RS Americas |
CONNECTOR, HDMI, PLUG, 19 POSITION, CABL | element14 |
Connector, Hdmi, Plug, 19 Position, Cable | Newark Electronics |
Conn HDMI PL 20 ST Cable Mount 20 Terminal 1 Port | Avnet Asia |
HDMI, Displayport & DVI Connectors INDUSTRIAL HDMI THREADED PLUG | Sager |
Where can I find additional details, specifications and documents for a DCC-HDMIT-310?
Additional datasheets, footprints and schematics for DCC-HDMIT-310 are listed on our Part Details page. You can also find images and similar parts to DCC-HDMIT-310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCC-HDMIT-310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCC-HDMIT-310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCC-HDMIT-310 fall under?
The DCC-HDMIT-310 is listed under Cable Leads & Connectors > Connectors > Audio Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to DCC-HDMIT-310 when available in the Audio Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCC-HDMIT-310 you can contact the distributor directly for product support, shipping queries etc.
Is the DCC-HDMIT-310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCC-HDMIT-310 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for DCC-HDMIT-310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCC-HDMIT-310 often in real-time on the comparison pages.
What if I can't find stock of DCC-HDMIT-310?
You can fill out our help required form which you can use to request a quote for DCC-HDMIT-310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.