Status: | Unknown |
---|---|
Series: | Cable Mount Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | Cable Mount Series |
Connector Body Material | Steel Body |
Contact Material | - |
D Sub, High Density-Hd, Plug, 15 Position, Cable | Newark Electronics |
D SUB, HIGH DENSITY-HD, PLUG, 15 POSITION, CABLE | element14 |
BkshellKit | RS Americas |
D-Sub High Density Connectors 15 PIN MALE BACKSHELL KIT | Sager |
Where can I find additional details, specifications and documents for a DCCHD15M?
Additional datasheets, footprints and schematics for DCCHD15M are listed on our Part Details page. You can also find images and similar parts to DCCHD15M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCCHD15M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCCHD15M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCCHD15M fall under?
The DCCHD15M is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DCCHD15M when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCCHD15M you can contact the distributor directly for product support, shipping queries etc.
Is the DCCHD15M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCCHD15M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for DCCHD15M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCCHD15M often in real-time on the comparison pages.
What if I can't find stock of DCCHD15M?
You can fill out our help required form which you can use to request a quote for DCCHD15M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.