Status: | Unknown |
---|---|
Series: | Cable Mount Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | Cable Mount Series |
Connector Body Material | Steel Body |
BkshellKit D-Sub DB09 9Cnts CableSocket Str DCCSeries TPU 3.51-7.01mmCblDia IP67 | Switchcraft DCCDB09F | RS Americas |
D Sub, Standard, Receptacle, 9 Position, Cable | Newark Electronics |
74T3196 | element14 |
D-Sub Backshells 9 PIN FEMALE BACKSHELL KIT | Sager |
D SUB, STANDARD, RECEPTACLE, 9 POSITION, CABLE | Farnell |
Where can I find additional details, specifications and documents for a DCCDB09F?
Additional datasheets, footprints and schematics for DCCDB09F are listed on our Part Details page. You can also find images and similar parts to DCCDB09F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCCDB09F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCCDB09F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCCDB09F fall under?
The DCCDB09F is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DCCDB09F when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCCDB09F you can contact the distributor directly for product support, shipping queries etc.
Is the DCCDB09F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCCDB09F have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for DCCDB09F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCCDB09F often in real-time on the comparison pages.
What if I can't find stock of DCCDB09F?
You can fill out our help required form which you can use to request a quote for DCCDB09F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.