Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coating Type | Conformal |
---|---|
Coating Applications | Electronics |
Dispensing Method | Aerosol |
Coating Colour | Transparent |
Weight | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Volume | 200ml |
Colour | Transparent |
Operating Temperature Max | 200°C |
Operating Temperature Min | -70°C |
COATING, CONFORMAL, AEROSOL, 200ML | Farnell |
Electrolube Modified Alkyd Conformal Coating Spray 200ml Transparent / Yellow | Distrelec |
Conformal Coating, Can, 200Ml | Newark Electronics |
Electrolube DCA200H Conformal Coating SCC3 200ml Clear | Rapid Electronics |
Where can I find additional details, specifications and documents for a DCA200H?
Additional datasheets, footprints and schematics for DCA200H are listed on our Part Details page. You can also find images and similar parts to DCA200H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCA200H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCA200H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCA200H fall under?
The DCA200H is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to DCA200H when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCA200H you can contact the distributor directly for product support, shipping queries etc.
Is the DCA200H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCA200H have stock available?
Authorised distributors including Farnell, Distrelec, Newark Electronics and Rapid Electronics have stock available or on a lead time for DCA200H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCA200H often in real-time on the comparison pages.
What if I can't find stock of DCA200H?
You can fill out our help required form which you can use to request a quote for DCA200H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.