Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Core Architecture | HCS08 |
Core Sub-Architecture | HCS08 |
Silicon Core Number | MC9S08 |
Silicon Family Name | Flexis - S08QE |
For Use With | MC9S08QE8 Microcontroller |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Tool Type | Demonstration Board |
Features | Four 8x2 Female Connectors |
Kit Contents Descriptive | DC9S08QE8 Daughter Card with MC9S08QE8CLC chip Four 8x2 female connectors to mate with DEMOQE8 base board |
Kit Features | 3-Axis Accelerometer w/ Enable P&E Micro Embedded Multilink USB Connector RS-232 Serial Port |
Supported Devices | MC9S08QE8 |
Type | Hardware - Daughter Card |
DAUGHTER CARD, FOR DEMO9S08QE8 | element14 |
Daughter Card, For Demo9S08Qe8 | Newark Electronics |
Where can I find additional details, specifications and documents for a DC9S08QE8?
Additional datasheets, footprints and schematics for DC9S08QE8 are listed on our Part Details page. You can also find images and similar parts to DC9S08QE8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC9S08QE8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC9S08QE8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC9S08QE8 fall under?
The DC9S08QE8 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to DC9S08QE8 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC9S08QE8 you can contact the distributor directly for product support, shipping queries etc.
Is the DC9S08QE8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC9S08QE8 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DC9S08QE8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC9S08QE8 often in real-time on the comparison pages.
What if I can't find stock of DC9S08QE8?
You can fill out our help required form which you can use to request a quote for DC9S08QE8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.