Status: | Production |
---|---|
Series: | LTC2226 |
RoHS: | Compliant |
Sample Rate: 65Msps/40Msps/25Msps |
Single 3V Supply (2.7V to 3.4V) |
Low Power: 205mW/120mW/75mW |
71.3dB SNR |
90dB SFDR |
No Missing Codes |
Flexible Input: 1VP-P to 2VP-P Range |
575MHz Full Power Bandwidth S/H |
Clock Duty Cycle Stabilizer |
Shutdown and Nap Modes |
Pin Compatible Family |
125Msps: LTC2253 (12-Bit), LTC2255 (14-Bit) |
105Msps: LTC2252 (12-Bit), LTC2254 (14-Bit) |
80Msps: LTC2229 (12-Bit), LTC2249 (14-Bit) |
65Msps: LTC2228 (12-Bit), LTC2248 (14-Bit) |
40Msps: LTC2227 (12-Bit), LTC2247 (14-Bit) |
25Msps: LTC2226 (12-Bit), LTC2246 (14-Bit) |
10Msps: LTC2225 (12-Bit), LTC2245 (14-Bit) |
32-Pin (5mm × 5mm) QFN Package |
LTC2226IUH - High Speed ADC, V | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2226 |
No. of Bits | 12bit |
Sample Rate | 25MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Demo Board LTC2226 |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a DC782A-J?
Additional datasheets, footprints and schematics for DC782A-J are listed on our Part Details page. You can also find images and similar parts to DC782A-J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC782A-J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC782A-J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC782A-J fall under?
The DC782A-J is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to DC782A-J when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC782A-J you can contact the distributor directly for product support, shipping queries etc.
Is the DC782A-J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC782A-J have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC782A-J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC782A-J often in real-time on the comparison pages.
What if I can't find stock of DC782A-J?
You can fill out our help required form which you can use to request a quote for DC782A-J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.