DC60SA3H Switches & Relays by Crydom

SSR Relay Panel Mount IP00 60VDC3A 90-280VACDC In

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.20

Distributor Stock
Logo for Newark
Newark
from US$57.10
15
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$54.00
15
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$34.27
5
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$27.20
-
Buy Now
Logo for Sager
Sager
from US$27.78
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Panel Mount, Ip00, 60Vdc/3A, 90-280Vac |Sensata/crydom DC60SA3H | Newark Electronics
SSR Relay, Panel Mount, IP00, 60VDC/3A, 90-280VAC/DC In, BJT Output, TP | Sensata - Crydom DC60SA3H | RS Americas
SSR PM IP00 60VDC/3A 90-280VAC | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 60 VDC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DC60SA3H?

Additional datasheets, footprints and schematics for DC60SA3H are listed on our Part Details page. You can also find images and similar parts to DC60SA3H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DC60SA3H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC60SA3H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DC60SA3H fall under?

The DC60SA3H is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to DC60SA3H when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DC60SA3H you can contact the distributor directly for product support, shipping queries etc.

Is the DC60SA3H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DC60SA3H have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, TTI Europe and Sager have stock available or on a lead time for DC60SA3H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DC60SA3H often in real-time on the comparison pages.

What if I can't find stock of DC60SA3H?

You can fill out our help required form which you can use to request a quote for DC60SA3H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay