Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$63.64
Distributor | Stock | ||
---|---|---|---|
Newark
from US$177.85
|
4
in stock
|
Buy Now | |
RS Americas
from US$63.64
|
59
in stock
|
Buy Now | |
Rapid Electronics
from US$123.60
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$176.00
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$113.48
|
-
|
Buy Now | |
TTI Europe
from US$85.16
|
-
|
Buy Now | |
Sager
from US$93.39
|
-
|
Buy Now |
Solid State Relay, 4-32 VDC, SPST, 20A/60VDC, Surface Mount, DC Series | Sensata - Crydom DC60D20 | RS Americas |
Ssr Relay, Panel Mount, Ip00, 60Vdc/20A, 4-32Vdc |Sensata/crydom DC60D20 | Newark Electronics |
SSR Relay Panel Mount IP00 60VDC/20A 4-32VDC | Rapid Electronics |
Relay, Solid State | Carlton-Bates |
SSR PM IP00 60VDC/20A FET | TTI Europe |
Solid State Relays - Industrial Mount SSR DC OUTPUT 48VDC/20A 4-32VDC | Sager |
Where can I find additional details, specifications and documents for a DC60D20?
Additional datasheets, footprints and schematics for DC60D20 are listed on our Part Details page. You can also find images and similar parts to DC60D20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC60D20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC60D20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC60D20 fall under?
The DC60D20 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to DC60D20 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC60D20 you can contact the distributor directly for product support, shipping queries etc.
Is the DC60D20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC60D20 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Carlton-Bates have stock available or on a lead time for DC60D20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC60D20 often in real-time on the comparison pages.
What if I can't find stock of DC60D20?
You can fill out our help required form which you can use to request a quote for DC60D20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.