Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$151.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$160.03
|
34
in stock
|
Buy Now | |
RS Americas
from US$181.00
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$206.67
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$242.38
|
-
|
Buy Now | |
element14
from US$164.49
|
-
|
Buy Now | |
TTI Europe
from US$163.25
|
-
|
Buy Now | |
Sager
from US$151.30
|
-
|
Buy Now | |
Farnell
from US$160.03
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 100A |
Operating Voltage Max | 48VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | DC Switch |
Operating Voltage Min | 7VDC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
Isolation Voltage | 2500Vrms |
Operating Voltage Range | 7V DC to 48V DC |
Surge Current | 326A |
SSR, High Current,100A,4-32Vdc,IP20 | RS |
SPST-NO Solid State Relay Screw Smnt, Instantaneous MOSFET, 100 A, 32 V dc | Sensata - Crydom DC60D100C | RS Americas |
SSR Relay Panel Mount IP20 60VDC/100A 4-32VDC | Rapid Electronics |
Ssr Relay, Panel Mount, Ip20, 60Vdc/100A, 4-32Vdc |Sensata/crydom DC60D100C | Newark Electronics |
SSR, 100A, 60VDC | element14 |
SSR PM IP20 60VDC/100A FET | TTI Europe |
Solid State Relays - Industrial Mount SSR DC OUTPUT 48VDC/100A 4-32VDC | Sager |
Where can I find additional details, specifications and documents for a DC60D100C?
Additional datasheets, footprints and schematics for DC60D100C are listed on our Part Details page. You can also find images and similar parts to DC60D100C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC60D100C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC60D100C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC60D100C fall under?
The DC60D100C is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DC60D100C when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC60D100C you can contact the distributor directly for product support, shipping queries etc.
Is the DC60D100C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC60D100C have stock available?
Authorised distributors including RS, RS Americas, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for DC60D100C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC60D100C often in real-time on the comparison pages.
What if I can't find stock of DC60D100C?
You can fill out our help required form which you can use to request a quote for DC60D100C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.