Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.37
|
204
in stock
|
Buy Now | |
TTI Europe
from US$2.28
|
820
in stock
|
Buy Now | |
Relay Specialties
from US$1.41
|
404
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
204
in stock
|
Buy Now | |
element14
from US$1.99
|
204
in stock
|
Buy Now | |
Rapid Electronics
from US$1.66
|
173
in stock
|
Buy Now | |
Sorelec
-
|
120
in stock
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2V |
Luminous Intensity | 2.4mcd |
No. of Digits / Alpha | 2 |
Character Size | 14.22mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
2-DIG.DISPLAY 14MM S-RED 625NM | TTI Europe |
KINGBRIGHT DISPLAYS - DISPLAY | Relay Specialties |
Display, Seven Segment, 14.22Mm, Red | Newark Electronics |
DISPLAY, SEVEN SEGMENT, 14.22MM, RED | element14 |
Kingbright DC56-11EWA 14.2mm High Efficiency Red LED Dual Cathode Display | Rapid Electronics |
LED Displays & Accessories RED COMMON CATHODE 2 DIGIT | Sager |
KINDC56-11EWA | Avnet Abacus |
Where can I find additional details, specifications and documents for a DC56-11EWA?
Additional datasheets, footprints and schematics for DC56-11EWA are listed on our Part Details page. You can also find images and similar parts to DC56-11EWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC56-11EWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC56-11EWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC56-11EWA fall under?
The DC56-11EWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to DC56-11EWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC56-11EWA you can contact the distributor directly for product support, shipping queries etc.
Is the DC56-11EWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC56-11EWA have stock available?
Authorised distributors including TTI Europe, Relay Specialties, Newark Electronics, element14 and Farnell have stock available or on a lead time for DC56-11EWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC56-11EWA often in real-time on the comparison pages.
What if I can't find stock of DC56-11EWA?
You can fill out our help required form which you can use to request a quote for DC56-11EWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.