Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 20A |
Operating Voltage Max | 300VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 7VDC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
Isolation Voltage | 2500Vrms |
Operating Voltage Range | 7V DC to 300V DC |
Surge Current | 48A |
Solid State Relay, 4-32 VDC, SPST, 20A/400VDC, Surface Mount, DC Series | Sensata - Crydom DC400D20C | RS Americas |
Ssr, 20A, 400Vdc | Newark Electronics |
SSR, 20A, 400VDC | element14 |
SSR PM IP20 400VDC/20A FET | TTI Europe |
Solid State Relays - Industrial Mount SSR DC OUTPUT 300VDC/20A 4-32VDC | Sager |
Where can I find additional details, specifications and documents for a DC400D20C?
Additional datasheets, footprints and schematics for DC400D20C are listed on our Part Details page. You can also find images and similar parts to DC400D20C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC400D20C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC400D20C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC400D20C fall under?
The DC400D20C is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DC400D20C when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC400D20C you can contact the distributor directly for product support, shipping queries etc.
Is the DC400D20C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC400D20C have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, TTI Europe and Sager have stock available or on a lead time for DC400D20C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC400D20C often in real-time on the comparison pages.
What if I can't find stock of DC400D20C?
You can fill out our help required form which you can use to request a quote for DC400D20C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.